L-com, Inc. IEEE-1394 Firewire Cable, Type 1 - Type 1, 2.0m CSM94-2M

Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Application Camcorder interconnects Document scanning Digital photography Peripheral to host communication
Datasheet
Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Application Camcorder interconnects Document scanning Digital photography Peripheral to host communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 1 - Type 1, 2.0m - CSM94-2M - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 1 - Type 1, 2.0m
CSM94-2M
IEEE-1394 Firewire Cable, Type 1 - Type 1, 2.0m CSM94-2M
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Application Camcorder interconnects Document scanning Digital photography Peripheral to host communication

Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime
  • Firewire cable assembly, Type 1 (6 position) to Type 1 connectors

Application

  • Camcorder interconnects
  • Document scanning
  • Digital photography
  • Peripheral to host communication
Supplier's Site
Computer Cable, Ieee 1394 Firewire Plug, 2M, Grey; Connector Type A L-Com - 88M3686 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394 Firewire Plug, 2M, Grey; Connector Type A L-Com
88M3686
Computer Cable, Ieee 1394 Firewire Plug, 2M, Grey; Connector Type A L-Com 88M3686
COMPUTER CABLE, IEEE 1394 FIREWIRE PLUG, 2M, GREY; Connector Type A:IEEE 1394 Firewire 6 Position Plug; Connector Type B:IEEE 1394 Firewire 6 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394 FIREWIRE PLUG, 2M, GREY; Connector Type A:IEEE 1394 Firewire 6 Position Plug; Connector Type B:IEEE 1394 Firewire 6 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94-2M 88M3686
Product Name IEEE-1394 Firewire Cable, Type 1 - Type 1, 2.0m Computer Cable, Ieee 1394 Firewire Plug, 2M, Grey; Connector Type A L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Cable Shielding Foil Braid
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details