L-com, Inc. IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 1.0m CSM94X-1M

Description
These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire extension cable assembly, Type 1 male to Type 1 female connectors Lengths are 1, 2, & 3 meters; color is light gray Application Document scanning Camcorder interconnects Digital photography Peripheral to host communication
Description
These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire extension cable assembly, Type 1 male to Type 1 female connectors Lengths are 1, 2, & 3 meters; color is light gray Application Document scanning Camcorder interconnects Digital photography Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 1.0m - CSM94X-1M - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 1.0m
CSM94X-1M
IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 1.0m CSM94X-1M
These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire extension cable assembly, Type 1 male to Type 1 female connectors Lengths are 1, 2, & 3 meters; color is light gray Application Document scanning Camcorder interconnects Digital photography Peripheral to host communication

These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime
  • Firewire extension cable assembly, Type 1 male to Type 1 female connectors
  • Lengths are 1, 2, & 3 meters; color is light gray

Application

  • Document scanning
  • Camcorder interconnects
  • Digital photography
  • Peripheral to host communication
Supplier's Site
Cbl Ieee1394 Type 1 Ext 1Mtr L-Com - 89M8582 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 1 Ext 1Mtr L-Com
89M8582
Cbl Ieee1394 Type 1 Ext 1Mtr L-Com 89M8582
CBL IEEE1394 TYPE 1 EXT 1MTR

CBL IEEE1394 TYPE 1 EXT 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94X-1M 89M8582
Product Name IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 1.0m Cbl Ieee1394 Type 1 Ext 1Mtr L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details