L-com, Inc. IEEE-1394b Firewire Cable, Type B - Type 1, 1.0m CSM94B1-1M

Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors Lengths are 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication
Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors Lengths are 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394b Firewire Cable, Type B - Type 1, 1.0m - CSM94B1-1M - L-com, Inc.
North Andover, MA, United States
IEEE-1394b Firewire Cable, Type B - Type 1, 1.0m
CSM94B1-1M
IEEE-1394b Firewire Cable, Type B - Type 1, 1.0m CSM94B1-1M
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors Lengths are 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication

This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors
  • Lengths are 1, 2, 3, & 5 meters; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime

Application

  • Digital photography
  • Camcorder interconnects
  • Document scanning
  • Peripheral to host communication
Supplier's Site
Cblieee1394B 9/6Pos 1Mtr L-Com - 89M8574 - Newark, An Avnet Company
Chicago, IL, United States
Cblieee1394B 9/6Pos 1Mtr L-Com
89M8574
Cblieee1394B 9/6Pos 1Mtr L-Com 89M8574
CBLIEEE1394B 9/6POS 1MTR

CBLIEEE1394B 9/6POS 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94B1-1M 89M8574
Product Name IEEE-1394b Firewire Cable, Type B - Type 1, 1.0m Cblieee1394B 9/6Pos 1Mtr L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details