L-com, Inc. IEEE-1394b Firewire Cable, Type B - Type 1, 5.0m CSM94B1-5M

Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 1, 2, 3, & 5 meters; color is black Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication
Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 1, 2, 3, & 5 meters; color is black Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394b Firewire Cable, Type B - Type 1, 5.0m - CSM94B1-5M - L-com, Inc.
North Andover, MA, United States
IEEE-1394b Firewire Cable, Type B - Type 1, 5.0m
CSM94B1-5M
IEEE-1394b Firewire Cable, Type B - Type 1, 5.0m CSM94B1-5M
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 1, 2, 3, & 5 meters; color is black Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Camcorder interconnects Document scanning Peripheral to host communication

This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Lengths are 1, 2, 3, & 5 meters; color is black
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime

Application

  • Digital photography
  • Camcorder interconnects
  • Document scanning
  • Peripheral to host communication
Supplier's Site
Cblieee1394B 9/6Pos 5Mtr L-Com - 89M8577 - Newark, An Avnet Company
Chicago, IL, United States
Cblieee1394B 9/6Pos 5Mtr L-Com
89M8577
Cblieee1394B 9/6Pos 5Mtr L-Com 89M8577
CBLIEEE1394B 9/6POS 5MTR

CBLIEEE1394B 9/6POS 5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94B1-5M 89M8577
Product Name IEEE-1394b Firewire Cable, Type B - Type 1, 5.0m Cblieee1394B 9/6Pos 5Mtr L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details