L-com, Inc. IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 3.0m CSM94X-3M

Description
These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire extension cable assembly, Type 1 male to Type 1 female connectors Lengths are 1, 2, & 3 meters; color is light gray Simple plug and play connections avoid costly downtime Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication
Description
These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire extension cable assembly, Type 1 male to Type 1 female connectors Lengths are 1, 2, & 3 meters; color is light gray Simple plug and play connections avoid costly downtime Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 3.0m - CSM94X-3M - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 3.0m
CSM94X-3M
IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 3.0m CSM94X-3M
These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire extension cable assembly, Type 1 male to Type 1 female connectors Lengths are 1, 2, & 3 meters; color is light gray Simple plug and play connections avoid costly downtime Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Firewire extension cable assembly, Type 1 male to Type 1 female connectors
  • Lengths are 1, 2, & 3 meters; color is light gray
  • Simple plug and play connections avoid costly downtime
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Camcorder interconnects
  • Digital photography
  • Document scanning
  • Peripheral to host communication
Supplier's Site
Cbl Ieee1394 Type 1 Ext 3Mtr L-Com - 89M8584 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 1 Ext 3Mtr L-Com
89M8584
Cbl Ieee1394 Type 1 Ext 3Mtr L-Com 89M8584
CBL IEEE1394 TYPE 1 EXT 3MTR

CBL IEEE1394 TYPE 1 EXT 3MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94X-3M 89M8584
Product Name IEEE-1394 Firewire Cable, Type 1 M - Type 1 F, 3.0m Cbl Ieee1394 Type 1 Ext 3Mtr L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details