L-com, Inc. IEEE-1394 Firewire Cable, Type 1 - Type 1, 0.5m CSM94-05M

Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Simple plug and play connections avoid costly downtime Application Document scanning Camcorder interconnects Digital photography Peripheral to host communication
Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Simple plug and play connections avoid costly downtime Application Document scanning Camcorder interconnects Digital photography Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 1 - Type 1, 0.5m - CSM94-05M - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 1 - Type 1, 0.5m
CSM94-05M
IEEE-1394 Firewire Cable, Type 1 - Type 1, 0.5m CSM94-05M
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Simple plug and play connections avoid costly downtime Application Document scanning Camcorder interconnects Digital photography Peripheral to host communication

Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Firewire cable assembly, Type 1 (6 position) to Type 1 connectors
  • Simple plug and play connections avoid costly downtime

Application

  • Document scanning
  • Camcorder interconnects
  • Digital photography
  • Peripheral to host communication
Supplier's Site
Cable Assemblies - Firewire Cables (IEEE 1394) - CSM94-05M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Firewire Cables (IEEE 1394)
CSM94-05M
Cable Assemblies - Firewire Cables (IEEE 1394) CSM94-05M
CBL IEEE1394 TYPE 1/1 0.5MTR

CBL IEEE1394 TYPE 1/1 0.5MTR

Supplier's Site
Cbl Ieee1394 Type 1/1 0.5Mtr Rohs Compliant L-Com - 89M8566 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 1/1 0.5Mtr Rohs Compliant L-Com
89M8566
Cbl Ieee1394 Type 1/1 0.5Mtr Rohs Compliant L-Com 89M8566
CBL IEEE1394 TYPE 1/1 0.5MTR ROHS COMPLIANT: YES

CBL IEEE1394 TYPE 1/1 0.5MTR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSM94-05M CSM94-05M 89M8566
Product Name IEEE-1394 Firewire Cable, Type 1 - Type 1, 0.5m Cable Assemblies - Firewire Cables (IEEE 1394) Cbl Ieee1394 Type 1/1 0.5Mtr Rohs Compliant L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details