L-com, Inc. Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 1.0m CSM94L-1M

Description
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Available in lengths of 0.5, 1, 2, 3 and 5 meters Latching mechanism provides secure connections Used to connect Type 1 (6 Position) Firewire cables/ports Color: light gray Gold contact plating provides reliable connections with repeated mating cycles Application Camcorder interconnects Digital photography Peripheral to host communication Document scanning
Description
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Available in lengths of 0.5, 1, 2, 3 and 5 meters Latching mechanism provides secure connections Used to connect Type 1 (6 Position) Firewire cables/ports Color: light gray Gold contact plating provides reliable connections with repeated mating cycles Application Camcorder interconnects Digital photography Peripheral to host communication Document scanning

Suppliers

Company
Product
Description
Supplier Links
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 1.0m - CSM94L-1M - L-com, Inc.
North Andover, MA, United States
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 1.0m
CSM94L-1M
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 1.0m CSM94L-1M
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Available in lengths of 0.5, 1, 2, 3 and 5 meters Latching mechanism provides secure connections Used to connect Type 1 (6 Position) Firewire cables/ports Color: light gray Gold contact plating provides reliable connections with repeated mating cycles Application Camcorder interconnects Digital photography Peripheral to host communication Document scanning

These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times.

Features

  • Available in lengths of 0.5, 1, 2, 3 and 5 meters
  • Latching mechanism provides secure connections
  • Used to connect Type 1 (6 Position) Firewire cables/ports
  • Color: light gray
  • Gold contact plating provides reliable connections with repeated mating cycles

Application

  • Camcorder interconnects
  • Digital photography
  • Peripheral to host communication
  • Document scanning
Supplier's Site
Cbl1394 Type 1/1 Latch 1M L-Com - 23T5455 - Newark, An Avnet Company
Chicago, IL, United States
Cbl1394 Type 1/1 Latch 1M L-Com
23T5455
Cbl1394 Type 1/1 Latch 1M L-Com 23T5455
CBL1394 TYPE 1/1 LATCH 1M

CBL1394 TYPE 1/1 LATCH 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94L-1M 23T5455
Product Name Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 1.0m Cbl1394 Type 1/1 Latch 1M L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details