L-com, Inc. Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 0.5m CSM94L-05M

Description
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Color: light gray Used to connect Type 1 (6 Position) Firewire cables/ports Available in lengths of 0.5, 1, 2, 3 and 5 meters Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication
Description
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Color: light gray Used to connect Type 1 (6 Position) Firewire cables/ports Available in lengths of 0.5, 1, 2, 3 and 5 meters Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 0.5m - CSM94L-05M - L-com, Inc.
North Andover, MA, United States
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 0.5m
CSM94L-05M
Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 0.5m CSM94L-05M
These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times. Features Color: light gray Used to connect Type 1 (6 Position) Firewire cables/ports Available in lengths of 0.5, 1, 2, 3 and 5 meters Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors providing a secure connection every time. The connectors are easy to un-mate by depressing the release mechanism. L-com can manufacture custom cable assemblies with low minimum quantity requirements and short lead times.

Features

  • Color: light gray
  • Used to connect Type 1 (6 Position) Firewire cables/ports
  • Available in lengths of 0.5, 1, 2, 3 and 5 meters
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Latching mechanism provides secure connections

Application

  • Camcorder interconnects
  • Digital photography
  • Document scanning
  • Peripheral to host communication
Supplier's Site
Cbl1394 Type 1/1 Latch 0.5M L-Com - 23T5454 - Newark, An Avnet Company
Chicago, IL, United States
Cbl1394 Type 1/1 Latch 0.5M L-Com
23T5454
Cbl1394 Type 1/1 Latch 0.5M L-Com 23T5454
CBL1394 TYPE 1/1 LATCH 0.5M

CBL1394 TYPE 1/1 LATCH 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94L-05M 23T5454
Product Name Latching IEEE-1394 Firewire Cable, Type 1 - Type 1, 0.5m Cbl1394 Type 1/1 Latch 0.5M L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details