L-com, Inc. IEEE-1394 Firewire Cable, Type 1 - Type 1, 5.0m CSM94-5M

Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Simple plug and play connections avoid costly downtime Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Camcorder interconnects Digital photography Peripheral to host communication Document scanning
Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Simple plug and play connections avoid costly downtime Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Camcorder interconnects Digital photography Peripheral to host communication Document scanning

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 1 - Type 1, 5.0m - CSM94-5M - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 1 - Type 1, 5.0m
CSM94-5M
IEEE-1394 Firewire Cable, Type 1 - Type 1, 5.0m CSM94-5M
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type 1 (6 position) to Type 1 connectors Simple plug and play connections avoid costly downtime Foil plus braid shield provides maximum protection against EMI/RFI Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Camcorder interconnects Digital photography Peripheral to host communication Document scanning

Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link two computers together for file sharing. Twisted pair data lines help reduce crosstalk while 22 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Firewire cable assembly, Type 1 (6 position) to Type 1 connectors
  • Simple plug and play connections avoid costly downtime
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Lengths are 0.5, 1, 2, 3, & 5 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Camcorder interconnects
  • Digital photography
  • Peripheral to host communication
  • Document scanning
Supplier's Site
Cbl Ieee1394 Type 1/1 5Mtr L-Com - 88M3692 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 1/1 5Mtr L-Com
88M3692
Cbl Ieee1394 Type 1/1 5Mtr L-Com 88M3692
CBL IEEE1394 TYPE 1/1 5MTR

CBL IEEE1394 TYPE 1/1 5MTR

Supplier's Site
TYPE 1-TYPE 1, 5.0M - 70126303 - Allied Electronics, Inc.
Fort Worth, TX, USA
TYPE 1-TYPE 1, 5.0M
70126303
TYPE 1-TYPE 1, 5.0M 70126303
TYPE 1-TYPE 1, 5.0M

TYPE 1-TYPE 1, 5.0M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSM94-5M 88M3692 70126303
Product Name IEEE-1394 Firewire Cable, Type 1 - Type 1, 5.0m Cbl Ieee1394 Type 1/1 5Mtr L-Com TYPE 1-TYPE 1, 5.0M
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394) FireWire (IEEE 1394); Serial
Cable Shielding Foil Braid Foil Braid
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details