L-com, Inc. IEEE-1394b Firewire Cable, Type B - Type 1, 3.0m CSM94B1-3M

Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors Lengths are 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Peripheral to host communication Camcorder interconnects Document scanning
Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors Lengths are 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Peripheral to host communication Camcorder interconnects Document scanning

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394b Firewire Cable, Type B - Type 1, 3.0m - CSM94B1-3M - L-com, Inc.
North Andover, MA, United States
IEEE-1394b Firewire Cable, Type B - Type 1, 3.0m
CSM94B1-3M
IEEE-1394b Firewire Cable, Type B - Type 1, 3.0m CSM94B1-3M
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors Lengths are 1, 2, 3, & 5 meters; color is black Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Digital photography Peripheral to host communication Camcorder interconnects Document scanning

This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector to traditional equipment having the 6 position connector. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Firewire cable assembly, Type B (9 position) to Type 1 (6 position) connectors
  • Lengths are 1, 2, 3, & 5 meters; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime

Application

  • Digital photography
  • Peripheral to host communication
  • Camcorder interconnects
  • Document scanning
Supplier's Site
Cblieee1394B 9/6Pos 3Mtr L-Com - 89M8576 - Newark, An Avnet Company
Chicago, IL, United States
Cblieee1394B 9/6Pos 3Mtr L-Com
89M8576
Cblieee1394B 9/6Pos 3Mtr L-Com 89M8576
CBLIEEE1394B 9/6POS 3MTR

CBLIEEE1394B 9/6POS 3MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94B1-3M 89M8576
Product Name IEEE-1394b Firewire Cable, Type B - Type 1, 3.0m Cblieee1394B 9/6Pos 3Mtr L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details