L-com, Inc. IEEE-1394 Firewire Cable, Type 2 - Type 2, 2.0m CSM94-2M3

Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. They are also ideal for linking two firewire peripherals. Twisted pair data lines help reduce crosstalk between equipment. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Firewire cable assembly, Type 2 (4 position) to Type 2 connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Simple plug and play connections avoid costly downtime Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication
Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. They are also ideal for linking two firewire peripherals. Twisted pair data lines help reduce crosstalk between equipment. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Firewire cable assembly, Type 2 (4 position) to Type 2 connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Simple plug and play connections avoid costly downtime Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 2 - Type 2, 2.0m - CSM94-2M3 - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 2 - Type 2, 2.0m
CSM94-2M3
IEEE-1394 Firewire Cable, Type 2 - Type 2, 2.0m CSM94-2M3
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. They are also ideal for linking two firewire peripherals. Twisted pair data lines help reduce crosstalk between equipment. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Firewire cable assembly, Type 2 (4 position) to Type 2 connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Simple plug and play connections avoid costly downtime Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. They are also ideal for linking two firewire peripherals. Twisted pair data lines help reduce crosstalk between equipment. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Firewire cable assembly, Type 2 (4 position) to Type 2 connectors
  • Lengths are 0.5, 1, 2, 3, & 5 meters; color is black
  • Simple plug and play connections avoid costly downtime

Application

  • Camcorder interconnects
  • Digital photography
  • Document scanning
  • Peripheral to host communication
Supplier's Site
Cbl Ieee1394 Type 2/2 2Mtr L-Com - 88M3688 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 2/2 2Mtr L-Com
88M3688
Cbl Ieee1394 Type 2/2 2Mtr L-Com 88M3688
CBL IEEE1394 TYPE 2/2 2MTR

CBL IEEE1394 TYPE 2/2 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94-2M3 88M3688
Product Name IEEE-1394 Firewire Cable, Type 2 - Type 2, 2.0m Cbl Ieee1394 Type 2/2 2Mtr L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - NG360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details