L-com, Inc. IEEE-1394b Firewire Cable, Type B - Type B, 1.0m CSM94BB-1M

Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type B (9 position) to Type B connectors Lengths are 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography
Description
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type B (9 position) to Type B connectors Lengths are 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394b Firewire Cable, Type B - Type B, 1.0m - CSM94BB-1M - L-com, Inc.
North Andover, MA, United States
IEEE-1394b Firewire Cable, Type B - Type B, 1.0m
CSM94BB-1M
IEEE-1394b Firewire Cable, Type B - Type B, 1.0m CSM94BB-1M
This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Firewire cable assembly, Type B (9 position) to Type B connectors Lengths are 1, 2, 3, & 5 meters; color is black Application Camcorder interconnects Document scanning Peripheral to host communication Digital photography

This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position connector and can double the transmission rates of the traditional IEEE-1394a cable assemblies. Cable construction features two individually shielded 26 AWG data pairs plus two 22 AWG power conductors with an overall foil/braid shield and molded backshells. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime
  • Firewire cable assembly, Type B (9 position) to Type B connectors
  • Lengths are 1, 2, 3, & 5 meters; color is black

Application

  • Camcorder interconnects
  • Document scanning
  • Peripheral to host communication
  • Digital photography
Supplier's Site
Cblieee1394B 9/9Pos 1Mtr L-Com - 63K9997 - Newark, An Avnet Company
Chicago, IL, United States
Cblieee1394B 9/9Pos 1Mtr L-Com
63K9997
Cblieee1394B 9/9Pos 1Mtr L-Com 63K9997
CBLIEEE1394B 9/9POS 1MTR

CBLIEEE1394B 9/9POS 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94BB-1M 63K9997
Product Name IEEE-1394b Firewire Cable, Type B - Type B, 1.0m Cblieee1394B 9/9Pos 1Mtr L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details