L-com, Inc. IEEE-1394 Firewire Cable, Type 1 - Type 2, 0.5m CSM94-05M2

Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication
Description
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Cable, Type 1 - Type 2, 0.5m - CSM94-05M2 - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Cable, Type 1 - Type 2, 0.5m
CSM94-05M2
IEEE-1394 Firewire Cable, Type 1 - Type 2, 0.5m CSM94-05M2
Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors Lengths are 0.5, 1, 2, 3, & 5 meters; color is black Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections avoid costly downtime Application Camcorder interconnects Digital photography Document scanning Peripheral to host communication

Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines help reduce crosstalk between host and peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Firewire cable assembly, Type 1 (6 position) to Type 2 (4 position) connectors
  • Lengths are 0.5, 1, 2, 3, & 5 meters; color is black
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections avoid costly downtime

Application

  • Camcorder interconnects
  • Digital photography
  • Document scanning
  • Peripheral to host communication
Supplier's Site
Cbl Ieee1394 Type 1/2 0.5Mtr L-Com - 89M8567 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Ieee1394 Type 1/2 0.5Mtr L-Com
89M8567
Cbl Ieee1394 Type 1/2 0.5Mtr L-Com 89M8567
CBL IEEE1394 TYPE 1/2 0.5MTR

CBL IEEE1394 TYPE 1/2 0.5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM94-05M2 89M8567
Product Name IEEE-1394 Firewire Cable, Type 1 - Type 2, 0.5m Cbl Ieee1394 Type 1/2 0.5Mtr L-Com
Product Type FireWire (IEEE 1394) FireWire (IEEE 1394)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details