RECOM Power, Inc. DC DC Converters RM-2405S

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1210-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1210-ND
DC DC Converters 945-1210-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-2405S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-2405S
Power Supplies - Board Mount - DC DC Converters RM-2405S
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Power Supply Approvals Recom Power - 63X9119 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Power Supply Approvals Recom Power
63X9119
Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Power Supply Approvals Recom Power 63X9119
DC-DC CONVERTER, MEDICAL, 5V, 0.05A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.05A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1210-ND RM-2405S 63X9119
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 4876748 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
DC Output Voltage 160.0 volts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details