RECOM Power, Inc. DC DC Converters RM-3.33.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 76mA 3V - 3.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 76mA 3V - 3.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1212-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1212-ND
DC DC Converters 945-1212-ND
Isolated Module DC DC Converter 1 Output 3.3V 76mA 3V - 3.6V Input

Isolated Module DC DC Converter 1 Output 3.3V 76mA 3V - 3.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-3.33.3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-3.33.3S
Power Supplies - Board Mount - DC DC Converters RM-3.33.3S
DC DC CONVERTER 3.3V 250MW

DC DC CONVERTER 3.3V 250MW

Supplier's Site
Dc/dc Converter, 0.25W, 3.3V, 0.076A, Sip; Power Supply Approvals Recom Power - 63X9157 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 0.25W, 3.3V, 0.076A, Sip; Power Supply Approvals Recom Power
63X9157
Dc/dc Converter, 0.25W, 3.3V, 0.076A, Sip; Power Supply Approvals Recom Power 63X9157
DC/DC CONVERTER, 0.25W, 3.3V, 0.076A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:76mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 0.25W, 3.3V, 0.076A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:76mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1212-ND RM-3.33.3S 63X9157
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 0.25W, 3.3V, 0.076A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0760 amps 0.0760 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products