RECOM Power, Inc. DC DC Converters RM-243.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 76mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 76mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1211-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1211-ND
DC DC Converters 945-1211-ND
Isolated Module DC DC Converter 1 Output 3.3V 76mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 3.3V 76mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 0.076A; Output Power Max Recom Power - 63X9135 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.076A; Output Power Max Recom Power
63X9135
Dc-Dc Converter, Medical, 3.3V, 0.076A; Output Power Max Recom Power 63X9135
DC-DC CONVERTER, MEDICAL, 3.3V, 0.076A; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:76mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.076A; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:76mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-243.3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-243.3S
Power Supplies - Board Mount - DC DC Converters RM-243.3S
DC DC CONVERTER 3.3V 250MW

DC DC CONVERTER 3.3V 250MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1211-ND 63X9135 RM-243.3S
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.076A; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0760 amps 0.0760 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - WAU240-500-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details