RECOM Power, Inc. DC DC Converters RM-1212S

Description
Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1209-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1209-ND
DC DC Converters 945-1209-ND
Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power - 63X9087 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power
63X9087
Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power 63X9087
DC-DC CONVERTER, MEDICAL, 12V, 0.021A; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.021A; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-1212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-1212S
Power Supplies - Board Mount - DC DC Converters RM-1212S
DC DC CONVERTER 12V 250MW

DC DC CONVERTER 12V 250MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1209-ND 63X9087 RM-1212S
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.021A; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0210 amps 0.0210 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-11500-20-3u-27454 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 20 amps
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details