RECOM Power, Inc. DC DC Converters RN-0505S

Description
Isolated Module DC DC Converter 1 Output 5V 250mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 250mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1519-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1519-5-ND
DC DC Converters 945-1519-5-ND
Isolated Module DC DC Converter 1 Output 5V 250mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 250mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RN-0505S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RN-0505S
Power Supplies - Board Mount - DC DC Converters RN-0505S
DC DC CONVERTER 5V 1.25W

DC DC CONVERTER 5V 1.25W

Supplier's Site
Dc/dc Converter, 1.25W, 5V, 0.25A, Dip; Power Supply Approvals Recom Power - 63X9161 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1.25W, 5V, 0.25A, Dip; Power Supply Approvals Recom Power
63X9161
Dc/dc Converter, 1.25W, 5V, 0.25A, Dip; Power Supply Approvals Recom Power 63X9161
DC/DC CONVERTER, 1.25W, 5V, 0.25A, DIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 1.25W, 5V, 0.25A, DIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1519-5-ND RN-0505S 63X9161
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1.25W, 5V, 0.25A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details