RECOM Power, Inc. DC DC Converters RM-1205S/H

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1928-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1928-5-ND
DC DC Converters 945-1928-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Output Power Max Recom Power - 63X9080 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Output Power Max Recom Power
63X9080
Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Output Power Max Recom Power 63X9080
DC-DC CONVERTER, MEDICAL, 5V, 0.05A, SIP; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.05A, SIP; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:6mm; Height:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RM-1205S/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RM-1205S/H
Power Supplies - Board Mount - DC DC Converters RM-1205S/H
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1928-5-ND 63X9080 RM-1205S/H
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.05A, Sip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - P86C-80375 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details