The MA2306PNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower cost and no compromise in audio performance or efficiency, battery life and reduced battery cell cost. The 2306PNS offers a simpler volume control and a peak limiter.
Summary of Features
155mW idle power at 24Vin
80% eff at 2x1.5W 8Ω
Inductor-less output filtering
Excellent EMI performance
0.045% low THD+N, 64μVrms AW noise
2x BTL, 1x PBTL
Volume control and peak limiter
Benefits
Prolonged battery life
Inductor-less output filtering
East-to-pass EMI
No efficiency compromise
Premium sound quality
Support different speaker numbers
Potential Applications
Portable speaker system solutions
Party speaker system solutions
Powered active speaker system solutions
Soundbar system solutions
PoE audio amplifier unit solutions
The MA2306PNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower cost and no compromise in audio performance or efficiency, battery life and reduced battery cell cost. The 2306PNS offers a simpler volume control and a peak limiter.
Summary of Features
- 155mW idle power at 24Vin
- 80% eff at 2x1.5W 8Ω
- Inductor-less output filtering
- Excellent EMI performance
- 0.045% low THD+N, 64μVrms AW noise
- 2x BTL, 1x PBTL
- Volume control and peak limiter
Benefits
- Prolonged battery life
- Inductor-less output filtering
- East-to-pass EMI
- No efficiency compromise
- Premium sound quality
- Support different speaker numbers
Potential Applications
- Portable speaker system solutions
- Party speaker system solutions
- Powered active speaker system solutions
- Soundbar system solutions
- PoE audio amplifier unit solutions