IC DIGTAL AUDIO DVR 4-CH 48-MLPQ Product overview: IRS2093MTR from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS2093MTR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 205508-IRS2093MTR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-MLPQ (7x7)
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 10 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-IRS2093MTR | 205508-IRS2093MTR |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - IRS2093MTR |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |