2x40W ultra power efficient, fully Integrated audio amplifier IC with analog input
This product is not for a new design. Check out our new MERUS™ multilevel gen2 class D amplifiers MA2304DNS and MA2304PNS.
MA12040 is a highly efficient, fully integrated, digital audio power amplifier IC, based on multi-level switching technology. It supports a 4-18V supply voltage range, allowing it to be used in many different audio applications.
Summary of Features
Multi-level switching technology with 3-level and 5-level modulation
2x40W peak output power (18V PVDD, RL = 4Ω, 10% THD+N level)
Supply Voltages: +4V to +18V (PVDD) and +5V (A/DVDD)
Suitable for 2.0, 2.1, 4.0, 1.0 output stage configurations
4th order feedback error control
<100mW idle power dissipation (18V PVDD, all channels switching)
>79% efficiency at 1W power (1kHz sine, 8Ω)
>92% efficiency at full power (1kHz sine, 8Ω)
Audio performance (PMP2): >107dB DNR (A-w, rel. to 1% THD+N power level)
55µV output integrated noise (A-w)
0.003% THD+N at high output levels
I2C control (four selectable addresses)
Built-in protection: under-voltage-lockou
t, over-temperature warning/error, short-circuit/overlo
ad protection, power stage pin-to-pin short-circuit, error-reporting through serial interface (I2C), DC protection
Benefits
Unparalleled power efficiency - optimized for music playback with very low power losses and cool operation
Ultra compact, fully integrated solution - high power output in a small form factor
HD audio quality & best in class audio performance - high dynamic range, low distortion, low noise
Low interference / EMI emission - EMC compliance without use of large filter component
High suppression of supply ripples
Reduced BoM and associated system cost savings
Reduction of battery sizes through better power efficiency
Eliminates complex dynamic rail tracking
Offers filter-less amplification and eliminates LC filters in many applications
Heatsink free operation with EPAD-down package
Flexible solution - highly configurable for tailored performance in individual applications
Potential Applications
Portable audio - battery operated speakers, on-the-go bluetooth speakers, docking speakers, boom boxes, wearable speakers
Home audio - multi-room systems, television, soundbars, home theater systems, stand-alone components
Voice controlled audio
Pro audio - active monitor speakers, power-over-ethernet (PoE), multi-channel systems
2x40W ultra power efficient, fully Integrated audio amplifier IC with analog input
This product is not for a new design. Check out our new MERUS™ multilevel gen2 class D amplifiers MA2304DNS and MA2304PNS.
MA12040 is a highly efficient, fully integrated, digital audio power amplifier IC, based on multi-level switching technology. It supports a 4-18V supply voltage range, allowing it to be used in many different audio applications.
Summary of Features
- Multi-level switching technology with 3-level and 5-level modulation
- 2x40W peak output power (18V PVDD, RL = 4Ω, 10% THD+N level)
- Supply Voltages: +4V to +18V (PVDD) and +5V (A/DVDD)
- Suitable for 2.0, 2.1, 4.0, 1.0 output stage configurations
- 4th order feedback error control
- <100mW idle power dissipation (18V PVDD, all channels switching)
- >79% efficiency at 1W power (1kHz sine, 8Ω)
- >92% efficiency at full power (1kHz sine, 8Ω)
- Audio performance (PMP2): >107dB DNR (A-w, rel. to 1% THD+N power level)
- 55µV output integrated noise (A-w)
- 0.003% THD+N at high output levels
- I2C control (four selectable addresses)
- Built-in protection: under-voltage-lockout, over-temperature warning/error, short-circuit/overload protection, power stage pin-to-pin short-circuit, error-reporting through serial interface (I2C), DC protection
Benefits
- Unparalleled power efficiency - optimized for music playback with very low power losses and cool operation
- Ultra compact, fully integrated solution - high power output in a small form factor
- HD audio quality & best in class audio performance - high dynamic range, low distortion, low noise
- Low interference / EMI emission - EMC compliance without use of large filter component
- High suppression of supply ripples
- Reduced BoM and associated system cost savings
- Reduction of battery sizes through better power efficiency
- Eliminates complex dynamic rail tracking
- Offers filter-less amplification and eliminates LC filters in many applications
- Heatsink free operation with EPAD-down package
- Flexible solution - highly configurable for tailored performance in individual applications
Potential Applications
- Portable audio - battery operated speakers, on-the-go bluetooth speakers, docking speakers, boom boxes, wearable speakers
- Home audio - multi-room systems, television, soundbars, home theater systems, stand-alone components
- Voice controlled audio
- Pro audio - active monitor speakers, power-over-ethernet (PoE), multi-channel systems