Manufacturer: Infineon Technologies
Win Source Part Number: 777130-IRAUDAMP8
Output Type: 4-Channel (Quad)
Operating Supply Voltage: ±25 V ~ 35 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: IRF6665, IRS2093M
Max Output Power x Channels @ Load: 170W x 4 @ 4 Ohm
Family Name: IRAUDAMP8
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 09, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 777130-IRAUDAMP8 |
| Product Name | Evaluation Boards - Audio Amplifiers - IRAUDAMP8 |
| Supply Voltage (VS) | 25 to 35 volts |