Infineon Technologies AG Integrated Class D Audio Amplifier ICs IR4321M

Description
Integrated Digital Audio Amplifier Benefits Integrated analog input Class D audio amplifier in a small 5 x 6 mm PQFN package High peak music power output No mechanical heatsink required Split or single power supply Differential or single-ended input Over-current, over-temperature and under voltage protections with self-reset function Start and stop click noise reduction High noise immunity RoHS compliant Potential Applications Audio
Request a Quote Datasheet
Description
Integrated Digital Audio Amplifier Benefits Integrated analog input Class D audio amplifier in a small 5 x 6 mm PQFN package High peak music power output No mechanical heatsink required Split or single power supply Differential or single-ended input Over-current, over-temperature and under voltage protections with self-reset function Start and stop click noise reduction High noise immunity RoHS compliant Potential Applications Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Class D Audio Amplifier ICs - IR4321M - Infineon Technologies AG
Neubiberg, Germany
Integrated Class D Audio Amplifier ICs
IR4321M
Integrated Class D Audio Amplifier ICs IR4321M
Integrated Digital Audio Amplifier Benefits Integrated analog input Class D audio amplifier in a small 5 x 6 mm PQFN package High peak music power output No mechanical heatsink required Split or single power supply Differential or single-ended input Over-current, over-temperature and under voltage protections with self-reset function Start and stop click noise reduction High noise immunity RoHS compliant Potential Applications Audio

Integrated Digital Audio Amplifier

Benefits

  • Integrated analog input Class D audio amplifier in a small 5 x 6 mm PQFN package
  • High peak music power output
  • No mechanical heatsink required
  • Split or single power supply
  • Differential or single-ended input
  • Over-current, over-temperature and under voltage protections with self-reset function
  • Start and stop click noise reduction
  • High noise immunity
  • RoHS compliant

Potential Applications

  • Audio
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Amplifier Chips
Product Number IR4321M
Product Name Integrated Class D Audio Amplifier ICs
RoHS Compliant RoHS
Supply Voltage (VS) 25 to 50 volts
Output Power 90 watts
Unlock Full Specs
to access all available technical data