Manufacturer: Infineon Technologies
Win Source Part Number: 777131-IRAUDAMP4
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: ±25 V ~ 35 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: IRF6645, IRS20955
Max Output Power x Channels @ Load: 170W x 2 @ 4 Ohm
Family Name: IRAUDAMP4
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 19, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 777131-IRAUDAMP4 |
| Product Name | Evaluation Boards - Audio Amplifiers - IRAUDAMP4 |
| Supply Voltage (VS) | 25 to 35 volts |