Manufacturer: Infineon Technologies
Win Source Part Number: 777055-IRAUDAMP7S
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: ±45 V ~ 60 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: IRFI4019H, IRS2092
Max Output Power x Channels @ Load: 500W x 1 @ 8 Ohm; 250W x 2 @ 4 Ohm
Family Name: IRAUDAMP7S
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 03, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
BOARD REF DESIGN 2CH AUDIO AMP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 777055-IRAUDAMP7S | 376-IRAUDAMP7S |
| Product Name | Evaluation Boards - Audio Amplifiers - IRAUDAMP7S | BOARD REF DESIGN 2CH AUDIO AMP |
| Supply Voltage (VS) | 45 to 60 volts | 60 volts |