Manufacturer: Infineon Technologies
Win Source Part Number: 79440-BGF100
Packaging: Reel - TR
Specifications: 6GHz
Applications: Audio Systems
Number of Channels: 2
Categories: Integrated Circuits
Case / Package: S-WLP-11
Purpose: Volume Control
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 79440-BGF100 |
| Product Name | Audio Special Purpose - BGF100 |
| Package Type | S-WLP-11 |