Manufacturer: Infineon Technologies
Win Source Part Number: 069779-IRS20124STR
Packaging: Reel - TR
Specifications: Class D
Applications: Pre-Amplifier
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Purpose: Line Driver
Supply Voltage - Operating: 10 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 069779-IRS20124STR |
| Product Name | Audio Special Purpose - IRS20124STR |
| Supply Voltage (VS) | 10 to 18 volts |