The MA5342MS is optimized for 4-16 Ω speaker impedances. It offers the same or higher output power than monolithic alternatives without heatsink and 50% less footprint. This MCM solution integrates 2 channel PWM controller, high voltage gate driver, and 4 low RDS(ON) MOSFETs. It includes standard class D protection features for reliable operation over various environmental conditions. MA5342MS has the same 7x7 mm PG- IQFN-42 package as MA5332MS.
Summary of Features
Small 7x7 mm package
Heatsink-less operation at 2x144 W at 8 Ω
150 V rating of the integrated MOSFETs
95% efficiency Class D at 2x210 W at 8 Ω
Split or single power supply capable
Differential or single-ended input
2xSE, BTL, PSE (Parallel Single-Ended)
OCP, OTP, and UVP with self-reset
Start/stop click noise reduction
Clip and Fault reporting outputs
Benefits
Enables heatsink-less solution
Reduced bus caps and output filters
No needs for external protections
Potential Applications
AV receiver
Home theater
Multi-room amplifier
Marine amplifier
Active speaker
Studio monitor
General-purpose audio power amplifier
The MA5342MS is optimized for 4-16 Ω speaker impedances. It offers the same or higher output power than monolithic alternatives without heatsink and 50% less footprint. This MCM solution integrates 2 channel PWM controller, high voltage gate driver, and 4 low RDS(ON) MOSFETs. It includes standard class D protection features for reliable operation over various environmental conditions. MA5342MS has the same 7x7 mm PG- IQFN-42 package as MA5332MS.
Summary of Features
- Small 7x7 mm package
- Heatsink-less operation at 2x144 W at 8 Ω
- 150 V rating of the integrated MOSFETs
- 95% efficiency Class D at 2x210 W at 8 Ω
- Split or single power supply capable
- Differential or single-ended input
- 2xSE, BTL, PSE (Parallel Single-Ended)
- OCP, OTP, and UVP with self-reset
- Start/stop click noise reduction
- Clip and Fault reporting outputs
Benefits
- Enables heatsink-less solution
- Reduced bus caps and output filters
- No needs for external protections
Potential Applications
- AV receiver
- Home theater
- Multi-room amplifier
- Marine amplifier
- Active speaker
- Studio monitor
- General-purpose audio power amplifier