Infineon Technologies AG Audio Special Purpose - SAE800G GEG SAE800G GEG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 087620-SAE800G GEG Packaging: Reel - TR Specifications: 100kHz Applications: Audio Systems Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PG-DSO-8 Purpose: Audio Tone Processor Supply Voltage - Operating: 2.8 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 087620-SAE800G GEG Packaging: Reel - TR Specifications: 100kHz Applications: Audio Systems Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PG-DSO-8 Purpose: Audio Tone Processor Supply Voltage - Operating: 2.8 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - SAE800G GEG - 087620-SAE800G GEG - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SAE800G GEG
087620-SAE800G GEG
Audio Special Purpose - SAE800G GEG 087620-SAE800G GEG
Manufacturer: Infineon Technologies Win Source Part Number: 087620-SAE800G GEG Packaging: Reel - TR Specifications: 100kHz Applications: Audio Systems Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PG-DSO-8 Purpose: Audio Tone Processor Supply Voltage - Operating: 2.8 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 087620-SAE800G GEG
Packaging: Reel - TR
Specifications: 100kHz
Applications: Audio Systems
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PG-DSO-8
Purpose: Audio Tone Processor
Supply Voltage - Operating: 2.8 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
SAE800G GEG
Audio Amplifiers SAE800G GEG
Audio Amplifiers Prog Sngl/Dual/Trpl Tone Gong

Audio Amplifiers Prog Sngl/Dual/Trpl Tone Gong

Buy Now
Audio Special Purpose - SAE800G GEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SAE800G GEG
Audio Special Purpose SAE800G GEG
Audio Audio Tone Processor 1 Channel PG-DSO-8

Audio Audio Tone Processor 1 Channel PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 087620-SAE800G GEG SAE800G GEG SAE800G GEG
Product Name Audio Special Purpose - SAE800G GEG Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 2.8 to 18 volts 2.8 to 18 volts
Unlock Full Specs
to access all available technical data