Manufacturer: Infineon Technologies
Win Source Part Number: 284651-IRS20955STRPB
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Audio Line Driver 2 Channel 16-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 284651-IRS20955STRPBF | IRS20955STRPBF |
| Product Name | Audio Special Purpose - IRS20955STRPBF | Audio Special Purpose |
| Package Type | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |