Amplifier IC 1-Channel (Mono) Class D 16-SOIC
Win Source Part Number: 1260608-AUIRS2092S
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop
Package: Tube
Standard Package: 45
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Voltage - Supply: 10V ~ 18V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Infineon Technologies
Other Names: SP001561350
Base Product Number: AUIRS2092
Product Status: Obsolete
IC AMP CLASS D MONO 16SOIC Product overview: AUIRS2092S from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AUIRS2092S can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 16SOIC
IC AMP CLASS D MONO 16SOIC
Amplifier IC 1-Channel (Mono) Class D 16-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | AUIRS2092S-ND | 1260608-AUIRS2092S | 742-AUIRS2092S | AUIRS2092S | AUIRS2092S | AUIRS2092S |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 10 to 18 volts | 10 to 18 volts | 18 to 10 volts | 10 to 18 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Operation Class | Class D | Class D | Class D |