Manufacturer: Infineon Technologies
Win Source Part Number: 116247-IRS20124SPBF
Packaging: Tube/Rail
Specifications: Class D
Applications: Pre-Amplifier
Number of Channels: 1
Family Name: IRS20124
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Purpose: Line Driver
Supply Voltage - Operating: 10 V to 18 V
Alternative Parts (Cross-Reference): IRS20124STRPBF; IRS20124S; IRS20124SPbF; RT9618PS; RT9618APQW; RT9618GS;
Introduction Date: June 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 55
IC DIGITAL AUDIO DRIVER 14-SOIC
Audio Line Driver 1 Channel 14-SOIC
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 116247-IRS20124SPBF | 376-IRS20124SPBF | IRS20124SPBF |
| Product Name | Audio Special Purpose - IRS20124SPBF | IC DIGITAL AUDIO DRIVER 14-SOIC | Audio Special Purpose |
| Supply Voltage (VS) | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| RoHS Compliant | RoHS | RoHS |