Infineon Technologies AG Integrated Circuits (ICs) - Audio Special Purpose BGF 200 E6327

Description
Win Source Part Number: 1049204-BGF 200 E6327 Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Specifications: 6GHz Applications: Audio Systems Standard Package: 3,000 Mounting: SMD (SMT) Function: Volume Control Number of Channels: 2 Package / Case: 8-WFBGA, WLCSP Supplier Device Package: S-WLP-8 Alternative Parts (Cross-Reference): BGF 200 E6327BGF200E6327; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BGF200E6327XT,BGF200 E6327,SP000055123,BG F 200 E6327-ND Base Product Number: BGF 200 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1049204-BGF 200 E6327 Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Specifications: 6GHz Applications: Audio Systems Standard Package: 3,000 Mounting: SMD (SMT) Function: Volume Control Number of Channels: 2 Package / Case: 8-WFBGA, WLCSP Supplier Device Package: S-WLP-8 Alternative Parts (Cross-Reference): BGF 200 E6327BGF200E6327; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BGF200E6327XT,BGF200 E6327,SP000055123,BG F 200 E6327-ND Base Product Number: BGF 200 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Audio Special Purpose - 1049204-BGF 200 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Audio Special Purpose
1049204-BGF 200 E6327
Integrated Circuits (ICs) - Audio Special Purpose 1049204-BGF 200 E6327
Win Source Part Number: 1049204-BGF 200 E6327 Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Specifications: 6GHz Applications: Audio Systems Standard Package: 3,000 Mounting: SMD (SMT) Function: Volume Control Number of Channels: 2 Package / Case: 8-WFBGA, WLCSP Supplier Device Package: S-WLP-8 Alternative Parts (Cross-Reference): BGF 200 E6327BGF200E6327; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BGF200E6327XT,BGF200 E6327,SP000055123,BG F 200 E6327-ND Base Product Number: BGF 200 Product Status: Obsolete

Win Source Part Number: 1049204-BGF 200 E6327
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Specifications: 6GHz
Applications: Audio Systems
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Volume Control
Number of Channels: 2
Package / Case: 8-WFBGA, WLCSP
Supplier Device Package: S-WLP-8
Alternative Parts (Cross-Reference): BGF 200 E6327BGF200E6327;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BGF200E6327XT,BGF200E6327,SP000055123,BGF 200 E6327-ND
Base Product Number: BGF 200
Product Status: Obsolete

Buy Now Datasheet
Audio Special Purpose - BGF 200 E6327 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BGF 200 E6327
Audio Special Purpose BGF 200 E6327
Audio Volume Control 2 Channel S-WLP-8

Audio Volume Control 2 Channel S-WLP-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1049204-BGF 200 E6327 BGF 200 E6327
Product Name Integrated Circuits (ICs) - Audio Special Purpose Audio Special Purpose
Package Type 8-WFBGA, WLCSP CSP; 8-WFBGA, WLCSP
Unlock Full Specs
to access all available technical data