RCD Components, Inc. Ultra Precision Film Resistor PMF Series

Description
ULTRA PRECISION RCD’s PMF Series meets the need for ultra-precision performance when product reliability is a must. Stability levels (comparable to those of precision wirewound resistors), coupled with the excellent high-frequency performance of film resistors, makes the PMF Series the universal choice. State-of-the-art deposition and trim equipment enables the industry’s widest resistance range. The exceptional performance of this series provides new opportunities for circuit designers to obtain the utmost in long term reliability without the need for post circuit trimming. Tolerances to ±0.01%, TC’s to ±3ppm/°C Exceptional performance levels Extremely low noise, reactance, voltage coefficient All sizes available on Tape & Reel
Datasheet
Description
ULTRA PRECISION RCD’s PMF Series meets the need for ultra-precision performance when product reliability is a must. Stability levels (comparable to those of precision wirewound resistors), coupled with the excellent high-frequency performance of film resistors, makes the PMF Series the universal choice. State-of-the-art deposition and trim equipment enables the industry’s widest resistance range. The exceptional performance of this series provides new opportunities for circuit designers to obtain the utmost in long term reliability without the need for post circuit trimming. Tolerances to ±0.01%, TC’s to ±3ppm/°C Exceptional performance levels Extremely low noise, reactance, voltage coefficient All sizes available on Tape & Reel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Film Resistor - PMF Series - RCD Components, Inc.
Manchester, NH, USA
Ultra Precision Film Resistor
PMF Series
Ultra Precision Film Resistor PMF Series
ULTRA PRECISION RCD’s PMF Series meets the need for ultra-precision performance when product reliability is a must. Stability levels (comparable to those of precision wirewound resistors), coupled with the excellent high-frequency performance of film resistors, makes the PMF Series the universal choice. State-of-the-art deposition and trim equipment enables the industry’s widest resistance range. The exceptional performance of this series provides new opportunities for circuit designers to obtain the utmost in long term reliability without the need for post circuit trimming. Tolerances to ±0.01%, TC’s to ±3ppm/°C Exceptional performance levels Extremely low noise, reactance, voltage coefficient All sizes available on Tape & Reel

ULTRA PRECISION

RCD’s PMF Series meets the need for ultra-precision performance when product reliability is a must. Stability levels (comparable to those of precision wirewound resistors), coupled with the excellent high-frequency performance of film resistors, makes the PMF Series the universal choice. State-of-the-art deposition and trim equipment enables the industry’s widest resistance range. The exceptional performance of this series provides new opportunities for circuit designers to obtain the utmost in long term reliability without the need for post circuit trimming.

  • Tolerances to ±0.01%, TC’s to ±3ppm/°C
  • Exceptional performance levels
  • Extremely low noise, reactance, voltage coefficient
  • All sizes available on Tape & Reel
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number PMF Series
Product Name Ultra Precision Film Resistor
Category / Application General Use; Industrial
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 1.50E7 ohms
Tolerance 0.0100 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details