RCD Components, Inc. Through Hole Resistors PR2-100-JBW

Description
RES 10 OHM 5% 2W AXIAL
Request a Quote Datasheet
Description
RES 10 OHM 5% 2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-PR2-100-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-PR2-100-JBW-ND
Through Hole Resistors 4855-PR2-100-JBW-ND
RES 10 OHM 5% 2W AXIAL

RES 10 OHM 5% 2W AXIAL

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 65K8701 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
65K8701
Wirewound Resistor, 10 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) 65K8701
WIREWOUND RESISTOR, 10 OHM, 2W, 5%; Resistance:10ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:22.2mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 2W, 5%; Resistance:10ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:22.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4855-PR2-100-JBW-ND 65K8701
Product Name Through Hole Resistors Wirewound Resistor, 10 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details