RCD Components, Inc. Through Hole Resistors PR2-2R2-JBW

Description
RES 2.2 OHM 5% 2W AXIAL
Request a Quote Datasheet
Description
RES 2.2 OHM 5% 2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-PR2-2R2-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-PR2-2R2-JBW-ND
Through Hole Resistors 4855-PR2-2R2-JBW-ND
RES 2.2 OHM 5% 2W AXIAL

RES 2.2 OHM 5% 2W AXIAL

Buy Now Datasheet
Wirewound Resistor, 2.2 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 45M9734 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
45M9734
Wirewound Resistor, 2.2 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) 45M9734
WIREWOUND RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4855-PR2-2R2-JBW-ND 45M9734
Product Name Through Hole Resistors Wirewound Resistor, 2.2 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details