RCD Components, Inc. Thick Film Chip Surface Mount Resistor MC Series

Description
GENERAL APPLICATIONS RCD’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel barrier assures superb solderability and long shelf life. State-of-the-art production line enables the industry’s most precise accuracies (0.25% & 50ppm!) thereby replacing more costly thin-film chips in many applications. RCD offers low cost offshore assembly of SM and leaded PCB’s (refer to RCD’s Assembly Services p.114 for more information). Industry’s widest selection & lowest prices- 0.1 W to 22M, 50mW to 3W, 0.25% to 5%, TC’s to 50ppm 0402, 0603, 0805, 1206 sizes heavily stocked in 1% & 5% (other sizes available from stock in many popular values) Option V: +175° operating temperature Option U: User-trimmable chips Option P: Increased pulse capability Military screening, custom values & TC, microwave design, etc.
Datasheet
Description
GENERAL APPLICATIONS RCD’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel barrier assures superb solderability and long shelf life. State-of-the-art production line enables the industry’s most precise accuracies (0.25% & 50ppm!) thereby replacing more costly thin-film chips in many applications. RCD offers low cost offshore assembly of SM and leaded PCB’s (refer to RCD’s Assembly Services p.114 for more information). Industry’s widest selection & lowest prices- 0.1 W to 22M, 50mW to 3W, 0.25% to 5%, TC’s to 50ppm 0402, 0603, 0805, 1206 sizes heavily stocked in 1% & 5% (other sizes available from stock in many popular values) Option V: +175° operating temperature Option U: User-trimmable chips Option P: Increased pulse capability Military screening, custom values & TC, microwave design, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Surface Mount Resistor - MC Series - RCD Components, Inc.
Manchester, NH, USA
Thick Film Chip Surface Mount Resistor
MC Series
Thick Film Chip Surface Mount Resistor MC Series
GENERAL APPLICATIONS RCD’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel barrier assures superb solderability and long shelf life. State-of-the-art production line enables the industry’s most precise accuracies (0.25% & 50ppm!) thereby replacing more costly thin-film chips in many applications. RCD offers low cost offshore assembly of SM and leaded PCB’s (refer to RCD’s Assembly Services p.114 for more information). Industry’s widest selection & lowest prices- 0.1 W to 22M, 50mW to 3W, 0.25% to 5%, TC’s to 50ppm 0402, 0603, 0805, 1206 sizes heavily stocked in 1% & 5% (other sizes available from stock in many popular values) Option V: +175° operating temperature Option U: User-trimmable chips Option P: Increased pulse capability Military screening, custom values & TC, microwave design, etc.

GENERAL APPLICATIONS

RCD’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel barrier assures superb solderability and long shelf life. State-of-the-art production line enables the industry’s most precise accuracies (0.25% & 50ppm!) thereby replacing more costly thin-film chips in many applications. RCD offers low cost offshore assembly of SM and leaded PCB’s (refer to RCD’s Assembly Services p.114 for more information).

  • Industry’s widest selection & lowest prices- 0.1 W to 22M, 50mW to 3W, 0.25% to 5%, TC’s to 50ppm
  • 0402, 0603, 0805, 1206 sizes heavily stocked in 1% & 5% (other sizes available from stock in many popular values)
  • Option V: +175° operating temperature
  • Option U: User-trimmable chips
  • Option P: Increased pulse capability
  • Military screening, custom values & TC, microwave design, etc.
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MC Series
Product Name Thick Film Chip Surface Mount Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature)
Resistance Range 0.1000 to 2.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details