RCD Components, Inc. Minitaure Axial Film Resistor MFA Series

Description
MINIATURE AXIAL World’s smallest axial-lead resistors! RCD Series MFA resistors were originally developed to fulfill specialty aerospace requirements but have found numerous uses in industrial and medical applications, including hearing aids, oscilloscope probes, high- frequency circuits, etc. MFA1/16 are the most popular and economical. Subminiature size results in significant space savings Wide resistance range: 0.5 Ω to 470M Ω Standard tolerance: ±5% (±0.1% through 10% available) Excellent high frequency and environmental performance Available with custom marking, mil-spec screening, tin-lead termination finish, cut & formed leads, etc.
Datasheet
Description
MINIATURE AXIAL World’s smallest axial-lead resistors! RCD Series MFA resistors were originally developed to fulfill specialty aerospace requirements but have found numerous uses in industrial and medical applications, including hearing aids, oscilloscope probes, high- frequency circuits, etc. MFA1/16 are the most popular and economical. Subminiature size results in significant space savings Wide resistance range: 0.5 Ω to 470M Ω Standard tolerance: ±5% (±0.1% through 10% available) Excellent high frequency and environmental performance Available with custom marking, mil-spec screening, tin-lead termination finish, cut & formed leads, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitaure Axial Film Resistor - MFA Series - RCD Components, Inc.
Manchester, NH, USA
Minitaure Axial Film Resistor
MFA Series
Minitaure Axial Film Resistor MFA Series
MINIATURE AXIAL World’s smallest axial-lead resistors! RCD Series MFA resistors were originally developed to fulfill specialty aerospace requirements but have found numerous uses in industrial and medical applications, including hearing aids, oscilloscope probes, high- frequency circuits, etc. MFA1/16 are the most popular and economical. Subminiature size results in significant space savings Wide resistance range: 0.5 Ω to 470M Ω Standard tolerance: ±5% (±0.1% through 10% available) Excellent high frequency and environmental performance Available with custom marking, mil-spec screening, tin-lead termination finish, cut & formed leads, etc.

MINIATURE AXIAL

World’s smallest axial-lead resistors! RCD Series MFA resistors were originally developed to fulfill specialty aerospace requirements but have found numerous uses in industrial and medical applications, including hearing aids, oscilloscope probes, high- frequency circuits, etc. MFA1/16 are the most popular and economical.

  • Subminiature size results in significant space savings
  • Wide resistance range: 0.5 Ω to 470M Ω
  • Standard tolerance: ±5% (±0.1% through 10% available)
  • Excellent high frequency and environmental performance
  • Available with custom marking, mil-spec screening, tin-lead termination finish, cut & formed leads, etc.
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MFA Series
Product Name Minitaure Axial Film Resistor
Category / Application Automotive; General Use; Industrial; Medical
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.5000 to 4.70E8 ohms
Tolerance 0.1000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details