RCD Components, Inc. Power Surface Mount Resistor MPF Series

Description
POWER SM RCD’s MPF Series utilize special filming processes and highest grade materials to achieve high power density, yet the economical MELF package enables pricing well below rectangular counterparts. The multilayer coating offers excellent environmental protection and dielectric strength, and is resistant to industrial solvents, steam and humidity. Features: High power in small body size Low cost MELF design Wide resistance range: 0.1 Ω to 10M Ω Standard tolerance: ±5% (available to ±0.1%) Inherent low inductance power film performance
Datasheet
Description
POWER SM RCD’s MPF Series utilize special filming processes and highest grade materials to achieve high power density, yet the economical MELF package enables pricing well below rectangular counterparts. The multilayer coating offers excellent environmental protection and dielectric strength, and is resistant to industrial solvents, steam and humidity. Features: High power in small body size Low cost MELF design Wide resistance range: 0.1 Ω to 10M Ω Standard tolerance: ±5% (available to ±0.1%) Inherent low inductance power film performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Surface Mount Resistor - MPF Series - RCD Components, Inc.
Manchester, NH, USA
Power Surface Mount Resistor
MPF Series
Power Surface Mount Resistor MPF Series
POWER SM RCD’s MPF Series utilize special filming processes and highest grade materials to achieve high power density, yet the economical MELF package enables pricing well below rectangular counterparts. The multilayer coating offers excellent environmental protection and dielectric strength, and is resistant to industrial solvents, steam and humidity. Features: High power in small body size Low cost MELF design Wide resistance range: 0.1 Ω to 10M Ω Standard tolerance: ±5% (available to ±0.1%) Inherent low inductance power film performance

POWER SM

RCD’s MPF Series utilize special filming processes and highest grade materials to achieve high power density, yet the economical MELF package enables pricing well below rectangular counterparts. The multilayer coating offers excellent environmental protection and dielectric strength, and is resistant to industrial solvents, steam and humidity.

Features:

  • High power in small body size
  • Low cost MELF design
  • Wide resistance range: 0.1 Ω to 10M Ω
  • Standard tolerance: ±5% (available to ±0.1%)
  • Inherent low inductance power film performance
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MPF Series
Product Name Power Surface Mount Resistor
Category / Application General Use; Industrial; Power Applications
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 to 1.00E7 ohms
Tolerance 0.5000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details