RCD Components, Inc. Surface Mount Low Ohm Chip Resistor ML Series

Description
LOW OHM CHIP RESISTORS RCD’s ML series offers cost-effective solutions for low resistance applications and are particularly ideal for various types of current sensing, voltage dividing, battery and pulse circuits, including linear and switching power supplies, power amplifiers, consumer electronics, etc. The resistance element is thick film or metal plate, and is coated with high temperature insulation for exceptional environmental protection. Industry’s widest range and lowest cost! Values as low as 0.0005 Ω , current ratings to 60 Amp High power to size ratio Non-inductive
Datasheet
Description
LOW OHM CHIP RESISTORS RCD’s ML series offers cost-effective solutions for low resistance applications and are particularly ideal for various types of current sensing, voltage dividing, battery and pulse circuits, including linear and switching power supplies, power amplifiers, consumer electronics, etc. The resistance element is thick film or metal plate, and is coated with high temperature insulation for exceptional environmental protection. Industry’s widest range and lowest cost! Values as low as 0.0005 Ω , current ratings to 60 Amp High power to size ratio Non-inductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Low Ohm Chip Resistor - ML Series - RCD Components, Inc.
Manchester, NH, USA
Surface Mount Low Ohm Chip Resistor
ML Series
Surface Mount Low Ohm Chip Resistor ML Series
LOW OHM CHIP RESISTORS RCD’s ML series offers cost-effective solutions for low resistance applications and are particularly ideal for various types of current sensing, voltage dividing, battery and pulse circuits, including linear and switching power supplies, power amplifiers, consumer electronics, etc. The resistance element is thick film or metal plate, and is coated with high temperature insulation for exceptional environmental protection. Industry’s widest range and lowest cost! Values as low as 0.0005 Ω , current ratings to 60 Amp High power to size ratio Non-inductive

LOW OHM CHIP RESISTORS

RCD’s ML series offers cost-effective solutions for low resistance applications and are particularly ideal for various types of current sensing, voltage dividing, battery and pulse circuits, including linear and switching power supplies, power amplifiers, consumer electronics, etc. The resistance element is thick film or metal plate, and is coated with high temperature insulation for exceptional environmental protection.

  • Industry’s widest range and lowest cost!
  • Values as low as 0.0005 Ω , current ratings to 60 Amp
  • High power to size ratio
  • Non-inductive
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number ML Series
Product Name Surface Mount Low Ohm Chip Resistor
Category / Application Audio / Video; Industrial
Technology / Construction Thick Film (Chip); Metal Plate
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 2010 (optional feature); 2512 (optional feature)
Resistance Range 0.5000 to 1.00E6 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details