RCD Components, Inc. Through Hole Resistors PR2-201-JBW

Description
RES 200 OHM 5% 2W AXIAL
Request a Quote Datasheet
Description
RES 200 OHM 5% 2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-PR2-201-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-PR2-201-JBW-ND
Through Hole Resistors 4855-PR2-201-JBW-ND
RES 200 OHM 5% 2W AXIAL

RES 200 OHM 5% 2W AXIAL

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 31M9265 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
31M9265
Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) 31M9265
WIREWOUND RESISTOR, 200 OHM, 2W, 5%; Resistance:200ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 2W, 5%; Resistance:200ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4855-PR2-201-JBW-ND 31M9265
Product Name Through Hole Resistors Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers