RCD Components, Inc. Surface Mount Chip Resistor HR Series

Description
HIGH VALUE SURFACE MOUNT RESISTOR HR SERIES - Industry’s Highest Value Chip Resistors! RCD’s HR Series offers excellent stability for applications requiring high ohmic values such as X-Ray equipment, photomultipliers, inoization detectors and other circuits whoc involve low signal detection or amplification. The excellent performance of the HR Series also makes them ideal as an input resistor in many high impedance voltage dividers. Resistance Range: 1M Ω to 1T Ω (10 12 Ω) Standard Tol: ±5% up to 500M Ω , ±10/20/50% >500M Ω Choice of terminations: lead-free, tin/lead, or gold Low cost, popular models available from stock Excellent thermal, voltage, and environmental stabilty
Datasheet
Description
HIGH VALUE SURFACE MOUNT RESISTOR HR SERIES - Industry’s Highest Value Chip Resistors! RCD’s HR Series offers excellent stability for applications requiring high ohmic values such as X-Ray equipment, photomultipliers, inoization detectors and other circuits whoc involve low signal detection or amplification. The excellent performance of the HR Series also makes them ideal as an input resistor in many high impedance voltage dividers. Resistance Range: 1M Ω to 1T Ω (10 12 Ω) Standard Tol: ±5% up to 500M Ω , ±10/20/50% >500M Ω Choice of terminations: lead-free, tin/lead, or gold Low cost, popular models available from stock Excellent thermal, voltage, and environmental stabilty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor - HR Series - RCD Components, Inc.
Manchester, NH, USA
Surface Mount Chip Resistor
HR Series
Surface Mount Chip Resistor HR Series
HIGH VALUE SURFACE MOUNT RESISTOR HR SERIES - Industry’s Highest Value Chip Resistors! RCD’s HR Series offers excellent stability for applications requiring high ohmic values such as X-Ray equipment, photomultipliers, inoization detectors and other circuits whoc involve low signal detection or amplification. The excellent performance of the HR Series also makes them ideal as an input resistor in many high impedance voltage dividers. Resistance Range: 1M Ω to 1T Ω (10 12 Ω) Standard Tol: ±5% up to 500M Ω , ±10/20/50% >500M Ω Choice of terminations: lead-free, tin/lead, or gold Low cost, popular models available from stock Excellent thermal, voltage, and environmental stabilty

HIGH VALUE SURFACE MOUNT RESISTOR

HR SERIES - Industry’s Highest Value Chip Resistors!

RCD’s HR Series offers excellent stability for applications requiring high ohmic values such as X-Ray equipment, photomultipliers, inoization detectors and other circuits whoc involve low signal detection or amplification. The excellent performance of the HR Series also makes them ideal as an input resistor in many high impedance voltage dividers.

  • Resistance Range: 1M Ω to 1T Ω (10 12 Ω)
  • Standard Tol: ±5% up to 500M Ω , ±10/20/50% >500M Ω
  • Choice of terminations: lead-free, tin/lead, or gold
  • Low cost, popular models available from stock
  • Excellent thermal, voltage, and environmental stabilty
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number HR Series
Product Name Surface Mount Chip Resistor
Category / Application Computers; Industrial; Medical
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 2010 (optional feature); 2512 (optional feature); 0503, 1210
Resistance Range 1.00E6 to 1.00E12 ohms
Tolerance 5 to 50 +/- %
Temperature Coefficient 2500 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers