RCD Components, Inc. Through Hole Resistors PR2-101-JBW

Description
RES 100 OHM 5% 2W AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 5% 2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-PR2-101-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-PR2-101-JBW-ND
Through Hole Resistors 4855-PR2-101-JBW-ND
RES 100 OHM 5% 2W AXIAL

RES 100 OHM 5% 2W AXIAL

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 31M9716 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
31M9716
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) 31M9716
WIREWOUND RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial - 70183799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
70183799
Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial 70183799
Resistor;Ceramic/Wou nd Element;Res 100 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial

Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 4855-PR2-101-JBW-ND 31M9716 70183799
Product Name Through Hole Resistors Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers