RCD Components, Inc. Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Rcd (Resistors Coils Delaylines) MWM1L-R050-FBQ

Description
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:MWM Series; Resistor Case / Package:2515 [6438 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.3mm RoHS Compliant: No
Datasheet
Description
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:MWM Series; Resistor Case / Package:2515 [6438 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 06H2412 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Rcd (Resistors Coils Delaylines)
06H2412
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Rcd (Resistors Coils Delaylines) 06H2412
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:MWM Series; Resistor Case / Package:2515 [6438 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.3mm RoHS Compliant: No

CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:MWM Series; Resistor Case / Package:2515 [6438 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.3mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2412
Product Name Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Coiled Wire Resistor; MetalAlloy
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details