RCD Components, Inc. Current Sense Resistor, 1 Ohm, 1%; Resistance Rcd (Resistors Coils Delaylines) LVF7-1R00-FBW

Description
CURRENT SENSE RESISTOR, 1 OHM, 1%; Resistance:1ohm; Product Range:LVF Series; Power Rating:7W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 1 OHM, 1%; Resistance:1ohm; Product Range:LVF Series; Power Rating:7W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 1 Ohm, 1%; Resistance Rcd (Resistors Coils Delaylines) - 71P5569 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 1 Ohm, 1%; Resistance Rcd (Resistors Coils Delaylines)
71P5569
Current Sense Resistor, 1 Ohm, 1%; Resistance Rcd (Resistors Coils Delaylines) 71P5569
CURRENT SENSE RESISTOR, 1 OHM, 1%; Resistance:1ohm; Product Range:LVF Series; Power Rating:7W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 1 OHM, 1%; Resistance:1ohm; Product Range:LVF Series; Power Rating:7W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71P5569
Product Name Current Sense Resistor, 1 Ohm, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Ceramic Composition; Coiled Wire Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC2R00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers