RCD Components, Inc.
Through Hole Resistors
PR1-472-JBW
Description
RES 4.7K OHM 5% 1W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 4.7K OHM 5% 1W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4855-PR1-472-JBW-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use; High Voltage Resistor
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Resistance Range
8200 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details