RCD Components, Inc. Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) PR2-201-JBQ

Description
WIREWOUND RESISTOR, 200 OHM, 2W, 5%; Resistance:200ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
WIREWOUND RESISTOR, 200 OHM, 2W, 5%; Resistance:200ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 06H2594 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
06H2594
Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) 06H2594
WIREWOUND RESISTOR, 200 OHM, 2W, 5%; Resistance:200ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 200 OHM, 2W, 5%; Resistance:200ohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2594
Product Name Wirewound Resistor, 200 Ohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers