RCD Components, Inc. Temperature Sensing Metal Film Resistor, PTC LP Series

Description
TEMPERATURE SENSING METAL FILM RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air). FEATURES Economically priced PTC sensors Wide resistance range: 1.5 Ω - 100K High stability, excellent linearity Standard tolerance: ±5% (1% 1 , 2%, 10% available) Marked with color bands or alpha-numeric Resistance value is measured at 25°C (0°C available) Flat chip available, refer to FLP series
Datasheet
Description
TEMPERATURE SENSING METAL FILM RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air). FEATURES Economically priced PTC sensors Wide resistance range: 1.5 Ω - 100K High stability, excellent linearity Standard tolerance: ±5% (1% 1 , 2%, 10% available) Marked with color bands or alpha-numeric Resistance value is measured at 25°C (0°C available) Flat chip available, refer to FLP series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensing Metal Film Resistor, PTC - LP Series - RCD Components, Inc.
Manchester, NH, USA
Temperature Sensing Metal Film Resistor, PTC
LP Series
Temperature Sensing Metal Film Resistor, PTC LP Series
TEMPERATURE SENSING METAL FILM RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air). FEATURES Economically priced PTC sensors Wide resistance range: 1.5 Ω - 100K High stability, excellent linearity Standard tolerance: ±5% (1% 1 , 2%, 10% available) Marked with color bands or alpha-numeric Resistance value is measured at 25°C (0°C available) Flat chip available, refer to FLP series

TEMPERATURE SENSING METAL FILM RESISTORS

Linear positive temperature coefficients:

LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air).

FEATURES

  • Economically priced PTC sensors
  • Wide resistance range: 1.5 Ω - 100K
  • High stability, excellent linearity
  • Standard tolerance: ±5% (1% 1 , 2%, 10% available)
  • Marked with color bands or alpha-numeric
  • Resistance value is measured at 25°C (0°C available)
  • Flat chip available, refer to FLP series
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number LP Series
Product Name Temperature Sensing Metal Film Resistor, PTC
Category / Application General Use; Industrial
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 100000 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details