RCD Components, Inc. Open Air Low Current Shunt Resistor OA Series

Description
OPEN AIR LOW VALUE LOW CURRENT SHUNT RESISTORS RCD’s OA series offers cost-effective performance for a wide range of current shunt/sense applications 3 . The non-insulated open-air design fea - tures non-inductive performance and excellent stability/overload capacity. Numerous design modifications and cutom styles are available... current ratings up to 100A, surface mount designs, military screening/burn-in, marking, insulation, intermediate values, etc. Custom shunts have been an RCD specialty over 30 years! Contact factory for assistance. Industry’s widest range and lowest cost! Tolerances to ±0.5%, TC’s to ±20ppm Available on exclusive SWIFT™ delivery program! Option S: Axial lead (unformed element) Option E: Low Thermal EMF Option A: Stand-offs formed into lead wires Optional pin diameters and pin spacing
Datasheet
Description
OPEN AIR LOW VALUE LOW CURRENT SHUNT RESISTORS RCD’s OA series offers cost-effective performance for a wide range of current shunt/sense applications 3 . The non-insulated open-air design fea - tures non-inductive performance and excellent stability/overload capacity. Numerous design modifications and cutom styles are available... current ratings up to 100A, surface mount designs, military screening/burn-in, marking, insulation, intermediate values, etc. Custom shunts have been an RCD specialty over 30 years! Contact factory for assistance. Industry’s widest range and lowest cost! Tolerances to ±0.5%, TC’s to ±20ppm Available on exclusive SWIFT™ delivery program! Option S: Axial lead (unformed element) Option E: Low Thermal EMF Option A: Stand-offs formed into lead wires Optional pin diameters and pin spacing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Air Low Current Shunt Resistor - OA Series - RCD Components, Inc.
Manchester, NH, USA
Open Air Low Current Shunt Resistor
OA Series
Open Air Low Current Shunt Resistor OA Series
OPEN AIR LOW VALUE LOW CURRENT SHUNT RESISTORS RCD’s OA series offers cost-effective performance for a wide range of current shunt/sense applications 3 . The non-insulated open-air design fea - tures non-inductive performance and excellent stability/overload capacity. Numerous design modifications and cutom styles are available... current ratings up to 100A, surface mount designs, military screening/burn-in, marking, insulation, intermediate values, etc. Custom shunts have been an RCD specialty over 30 years! Contact factory for assistance. Industry’s widest range and lowest cost! Tolerances to ±0.5%, TC’s to ±20ppm Available on exclusive SWIFT™ delivery program! Option S: Axial lead (unformed element) Option E: Low Thermal EMF Option A: Stand-offs formed into lead wires Optional pin diameters and pin spacing

OPEN AIR LOW VALUE LOW CURRENT SHUNT RESISTORS

RCD’s OA series offers cost-effective performance for a wide range of current shunt/sense applications 3 . The non-insulated open-air design fea - tures non-inductive performance and excellent stability/overload capacity. Numerous design modifications and cutom styles are available... current ratings up to 100A, surface mount designs, military screening/burn-in, marking, insulation, intermediate values, etc. Custom shunts have been an RCD specialty over 30 years! Contact factory for assistance.

  • Industry’s widest range and lowest cost!
  • Tolerances to ±0.5%, TC’s to ±20ppm
  • Available on exclusive SWIFT™ delivery program!
  • Option S: Axial lead (unformed element)
  • Option E: Low Thermal EMF
  • Option A: Stand-offs formed into lead wires
  • Optional pin diameters and pin spacing
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number OA Series
Product Name Open Air Low Current Shunt Resistor
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Radial Leads
Resistance Range 1.00E-3 to 15 ohms
Tolerance 0.5000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details